TE Connectivity RT334060
- 收藏
- 对比
RT334060
2460-RT334060
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 420 mW Coil Power Rating DC, 8570 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
1最小包装量--
RT334060详情
TE Connectivity RT334060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
8570
Coil Power Rating DCu2009(mW)
420
Coil Power Rating Classu2009(mW)
400 – 500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RT334060
TE Internal #
5-1393240-1
RT334060拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。