TE Connectivity RT-3-NO.2-0-1.125IN
- 收藏
- 对比
RT-3-NO.2-0-1.125IN
2460-RT-3-NO.2-0-1.125IN
热缩管
--
大陆
立即发货

Black, 2.5:1, Single Wall Tubing, Shrinks To .126 in [3.2 mm], Crosslinked Polyolefin / Irradiated Modified Polyolefin, RAYCHEM RT-3
1最小包装量--
RT-3-NO.2-0-1.125IN详情
TE Connectivity RT-3-NO.2-0-1.125IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2.5:1
Recovered Inside Diameter (Max)u2009
3.2u2009mmu2009[u2009.126u2009inu2009]
Expanded Inside Diameter (Min)u2009
8.1u2009mmu2009[u2009.319u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Alias #
9-1194087-6
TE Internal Description
RT-3-NO.2-0-1.125IN
TE Internal #
520197P044
RT-3-NO.2-0-1.125IN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。