TE Connectivity RT424A12
- 收藏
- 对比
RT424A12
2460-RT424A12
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 1 Coil, 400 mW Coil Power Rating DC, 360 Ω Coil Resistance, SCHRACK Power PCB Relay RT2
--最小包装量--
RT424A12详情
TE Connectivity RT424A12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393243-6
TE Internal Description
RT424A12
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 1 Coil
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
360
RT424A12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。