注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥37.616939
10
¥35.487679
100
¥33.478942
500
¥31.583907
1000
¥29.79614
TE Connectivity RT444024F
- 收藏
- 对比
RT444024F
2460-RT444024F
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 1440 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT2
--最小包装量--
¥
总价: ¥
RT444024F详情
TE Connectivity RT444024F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
1440
Coil Power Rating DCu2009(mW)
400
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RT444024F
TE Internal #
2-1419108-0
RT444024F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。