TE Connectivity RT-780-3/4-3-SP
- 收藏
- 对比
RT-780-3/4-3-SP
2460-RT-780-3/4-3-SP
热缩管
--
大陆
立即发货

Orange, 2:1, Single Wall Tubing, Shrinks To .187 in [4.75 mm], Crosslinked Fluoroelastomer, 9.5 mm [.374 in] Inner Diameter, Flame-Retardant, Piece
1最小包装量--
RT-780-3/4-3-SP详情
TE Connectivity RT-780-3/4-3-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP2525-000
TE Internal Description
RT-780-3/4-3-SP
Primary Product Coloru2009
Orange
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.374u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
2:1
RT-780-3/4-3-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。