TE Connectivity RT78624
- 收藏
- 对比
RT78624详情
TE Connectivity RT78624重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
底架
DIN Rail
Package
Bulk
Base Product Number
RT78
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
Obsolete
For Use With/Related Products
RT Series, SCHRACK
RoHS
Compliant
系列
RT, SCHRACK
终端
Screw
类型
Socket
定位的数量
5
终端样式
螺旋端子
特征
-
RT78624拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。