TE Connectivity RT-790-3/8-0-SP
- 收藏
- 对比
RT-790-3/8-0-SP
2460-RT-790-3/8-0-SP
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .187 in [4.75 mm], Crosslinked Fluoropolymer, 9.5 mm [.374 in] Inner Diameter, Piece, -55 – 200 °C
1最小包装量--
RT-790-3/8-0-SP详情
TE Connectivity RT-790-3/8-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM3561-000
TE Internal Description
RT-790-3/8-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.374u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
2:1
RT-790-3/8-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。