TE Connectivity RTB14730
- 收藏
- 对比
RTB14730
2460-RTB14730
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, .74 VA Coil Power Rating AC, 32500 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
1最小包装量--
RTB14730详情
TE Connectivity RTB14730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Standard
TE Internal Description
RTB14730
TE Internal #
2-1393238-6
Coil Power Rating ACu2009(VA)
.74
Coil Resistanceu2009(Ω)
32500
RTB14730拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。