TE Connectivity RTD14048
- 收藏
- 对比
RTD14048
2460-RTD14048
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 417 mW Coil Power Rating DC, 5520 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
1最小包装量--
RTD14048详情
TE Connectivity RTD14048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Standard
TE Internal Description
RTD14048
TE Internal #
6-1393238-9
Coil Resistanceu2009(Ω)
5520
Coil Power Rating DCu2009(mW)
417
Coil Power Rating Classu2009(mW)
400 – 500
Coil Magnetic Systemu2009
Monostable, DC
RTD14048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。