TE Connectivity RTD34005F
- 收藏
- 对比
RTD34005F
2460-RTD34005F
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 403 mW Coil Power Rating DC, 62 Ω Coil Resistance, Potter & Brumfield Power PCB Relay RT1
1最小包装量--
RTD34005F详情
TE Connectivity RTD34005F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
62
Coil Power Rating DCu2009(mW)
403
Coil Power Rating Classu2009(mW)
400 – 500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RTD34005F
TE Internal #
3-1419108-3
RTD34005F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。