TE Connectivity RTD34615
- 收藏
- 对比
RTD34615
2460-RTD34615
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, .76 VA Coil Power Rating AC, 8100 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
1最小包装量--
RTD34615详情
TE Connectivity RTD34615重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
8100
Coil Power Rating ACu2009(VA)
.76
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Standard
TE Internal Description
RTD34615
TE Internal #
8-1393238-7
RTD34615拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。