注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥88.273338
10
¥83.276734
100
¥78.562956
500
¥74.115997
1000
¥69.920752
TE Connectivity RTE24024F
- 收藏
- 对比
RTE24024F
2460-RTE24024F
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 1440 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT2
--最小包装量--
¥
总价: ¥
RTE24024F详情
TE Connectivity RTE24024F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393237-3
TE Internal Description
RTE24024F
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
1440
RTE24024F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。