TE Connectivity RTE44012
- 收藏
- 对比
RTE44012
2460-RTE44012
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 360 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT2
1最小包装量--
RTE44012详情
TE Connectivity RTE44012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393243-2
TE Internal Description
RTE44012
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
360
RTE44012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。