TE Connectivity RU73X1E1K18LTDF
- 收藏
- 对比
RU73X1E1K18LTDF
2460-RU73X1E1K18LTDF
电阻器
--
大陆
立即发货

1.18K Ω, Thin Film, Precision Resistor Resistor, .01 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .063 W, Holsworthy RU73
1最小包装量--
RU73X1E1K18LTDF详情
TE Connectivity RU73X1E1K18LTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2176266-4
TE Internal Description
RU 0402 1K18 0.01% 2PPM 1K RL
Passive Component Toleranceu2009(%)
.01
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
RU73X1E1K18LTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。