TE Connectivity RU73X1E49R9LTDF
- 收藏
- 对比
RU73X1E49R9LTDF
2460-RU73X1E49R9LTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0402, Taped & Reeled, .01 %, Thin Film, Resistance Class Up to 1kΩ, Holsworthy RU73
1最小包装量--
RU73X1E49R9LTDF详情
TE Connectivity RU73X1E49R9LTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.01
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RU 0402 49R9 0.01% 2PPM 1K RL
TE Internal #
2176265-1
RU73X1E49R9LTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。