TE Connectivity RU73X1J124RLTDF
- 收藏
- 对比
RU73X1J124RLTDF
2460-RU73X1J124RLTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Taped & Reeled, .01 %, Thin Film, Resistance Class Up to 1kΩ, 124 Ω, Holsworthy RU73
1最小包装量--
RU73X1J124RLTDF详情
TE Connectivity RU73X1J124RLTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.01
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RU 0603 124R 0.01% 2PPM 1K RL
TE Internal #
6-2176267-8
RU73X1J124RLTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。