TE Connectivity RU73X2A243RLTDF
- 收藏
- 对比
RU73X2A243RLTDF
2460-RU73X2A243RLTDF
电阻器
--
大陆
立即发货

243 Ω, Thin Film, Precision Resistor Resistor, .01 %, 2 Termination, 0805, Taped & Reeled, Resistance Class Up to 1kΩ, .1 W, Holsworthy RU73
1最小包装量--
RU73X2A243RLTDF详情
TE Connectivity RU73X2A243RLTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-2176270-6
TE Internal Description
RU 0805 243R 0.01% 2PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.01
RU73X2A243RLTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。