TE Connectivity RU73X2A3K01LTDF
- 收藏
- 对比
RU73X2A3K01LTDF
2460-RU73X2A3K01LTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .01 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Holsworthy RU73
1最小包装量--
RU73X2A3K01LTDF详情
TE Connectivity RU73X2A3K01LTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2176272-3
TE Internal Description
RU 0805 3K01 0.01% 2PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Passive Component Toleranceu2009(%)
.01
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
RU73X2A3K01LTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。