TE Connectivity RW-175-1/8-X-1IN
- 收藏
- 对比
RW-175-1/8-X-1IN
2460-RW-175-1/8-X-1IN
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .063 in [1.6 mm], Crosslinked Fluoropolymer, 3.2 mm [.126 in] Inner Diameter, RAYCHEM RW-175
1最小包装量--
RW-175-1/8-X-1IN详情
TE Connectivity RW-175-1/8-X-1IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.063u2009inu2009]
Expanded Inside Diameter (Min)u2009
3.2u2009mmu2009[u2009.126u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Clear
TE Internal Description
RW-175-1/8-X-1IN
TE Internal #
CV3433-000
RW-175-1/8-X-1IN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。