TE Connectivity RW-175-3/32-X-STK-CS7840
- 收藏
- 对比
RW-175-3/32-X-STK-CS7840
2460-RW-175-3/32-X-STK-CS7840
套管 - 音频连接器
--
大陆
立即发货

TE Connectivity
1最小包装量--
RW-175-3/32-X-STK-CS7840详情
TE Connectivity RW-175-3/32-X-STK-CS7840重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
RW-175-3/32-X-STK-CS7840拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。