TE Connectivity RW-175-3/64-X-STK
- 收藏
- 对比
RW-175-3/64-X-STK
2460-RW-175-3/64-X-STK
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .024 in [.6 mm], Crosslinked Fluoropolymer, 1.2 mm [.047 in] Inner Diameter, RAYCHEM RW-175
1最小包装量--
RW-175-3/64-X-STK详情
TE Connectivity RW-175-3/64-X-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CV3299-000
TE Internal Description
RW-175-3/64-X-STK
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Recovered Inside Diameter (Max)u2009
.6u2009mmu2009[u2009.024u2009inu2009]
Shrink Ratiou2009
2:1
RW-175-3/64-X-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。