TE Connectivity RW-175-E-1/2-X-SP
- 收藏
- 对比
RW-175-E-1/2-X-SP
2460-RW-175-E-1/2-X-SP
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .25 in [6.4 mm], Crosslinked Polyvinylidene Fluoride, 12.7 mm [.5 in] Inner Diameter, RAYCHEM RW-175-E
1最小包装量--
RW-175-E-1/2-X-SP详情
TE Connectivity RW-175-E-1/2-X-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RW-175-E-1/2-X-SP
Alias #
4-1899810-9
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Shrink Ratiou2009
2:1
TE Internal #
CV25894001
RW-175-E-1/2-X-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。