TE Connectivity RW-175-E-1/4-X-50MM
- 收藏
- 对比
RW-175-E-1/4-X-50MM
2460-RW-175-E-1/4-X-50MM
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .125 in [3.2 mm], Crosslinked Polyvinylidene Fluoride, 6.4 mm [.25 in] Inner Diameter, RAYCHEM RW-175-E
1最小包装量--
RW-175-E-1/4-X-50MM详情
TE Connectivity RW-175-E-1/4-X-50MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Expanded Inside Diameter (Min)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Clear
TE Internal Description
RW-175-E-1/4-X-50MM
TE Internal #
EM42006001
RW-175-E-1/4-X-50MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。