TE Connectivity RW-175-E-1/8-X-14MM
- 收藏
- 对比
RW-175-E-1/8-X-14MM
2460-RW-175-E-1/8-X-14MM
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .062 in [1.6 mm], Crosslinked Polyvinylidene Fluoride, 3.2 mm [.125 in] Inner Diameter, RAYCHEM RW-175-E
1最小包装量--
RW-175-E-1/8-X-14MM详情
TE Connectivity RW-175-E-1/8-X-14MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG32766001
TE Internal Description
RW-175-E-1/8-X-14MM
Alias #
1-1899824-2
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.062u2009inu2009]
Shrink Ratiou2009
2:1
RW-175-E-1/8-X-14MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。