TE Connectivity RW-175-E-1-X-STK
- 收藏
- 对比
RW-175-E-1-X-STK
2460-RW-175-E-1-X-STK
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .5 in [12.8 mm], Crosslinked Fluoropolymer, 25.4 mm [1 in] Inner Diameter, RAYCHEM RW-175-E
1最小包装量--
RW-175-E-1-X-STK详情
TE Connectivity RW-175-E-1-X-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CV37322001
TE Internal Description
RW-175-E-1-X-STK
Alias #
3-1899810-8
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.8u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
2:1
RW-175-E-1-X-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。