TE Connectivity RW-175-E-3/16-X-10MM
- 收藏
- 对比
RW-175-E-3/16-X-10MM
2460-RW-175-E-3/16-X-10MM
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .093 in [2.4 mm], Crosslinked Polyvinylidene Fluoride, 4.8 mm [.187 in] Inner Diameter, RAYCHEM RW-175-E
1最小包装量--
RW-175-E-3/16-X-10MM详情
TE Connectivity RW-175-E-3/16-X-10MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK63186001
TE Internal Description
RW-175-E-3/16-X-10MM
Alias #
1-1899839-3
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
Shrink Ratiou2009
2:1
RW-175-E-3/16-X-10MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。