TE Connectivity RW-175-E-3/4-X-STK
- 收藏
- 对比
RW-175-E-3/4-X-STK
2460-RW-175-E-3/4-X-STK
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .375 in [9.5 mm], Crosslinked Polyvinylidene Fluoride, 19.1 mm [.75 in] Inner Diameter, RAYCHEM RW-175-E
1最小包装量--
RW-175-E-3/4-X-STK详情
TE Connectivity RW-175-E-3/4-X-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CV37312001
TE Internal Description
RW-175-E-3/4-X-STK
Alias #
3-1899810-9
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
2:1
RW-175-E-3/4-X-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。