TE Connectivity RW-200-E-2-0-SP
- 收藏
- 对比
RW-200-E-2-0-SP
2460-RW-200-E-2-0-SP
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To 1 in [25.4 mm], Crosslinked Fluoroelastomer, 50.8 mm [2 in] Inner Diameter, Flame-Retardant, RAYCHEM RW-200
1最小包装量--
RW-200-E-2-0-SP详情
TE Connectivity RW-200-E-2-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB03464001
TE Internal Description
RW-200-E-2-0-SP
Alias #
1-1899125-4
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
50.8u2009mmu2009[u20092u2009inu2009]
Recovered Inside Diameter (Max)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Shrink Ratiou2009
2:1
RW-200-E-2-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。