TE Connectivity RW-200-E-7/8-0-SP
- 收藏
- 对比
RW-200-E-7/8-0-SP
2460-RW-200-E-7/8-0-SP
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .435 in [11.05 mm], Crosslinked Fluoroelastomer, 22.09 mm [.87 in] Inner Diameter, RAYCHEM RW-200
1最小包装量--
RW-200-E-7/8-0-SP详情
TE Connectivity RW-200-E-7/8-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB83464003
TE Internal Description
RW-200-E-7/8-0-SP
Alias #
3-1899191-9
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
22.09u2009mmu2009[u2009.87u2009inu2009]
Recovered Inside Diameter (Max)u2009
11.05u2009mmu2009[u2009.435u2009inu2009]
Shrink Ratiou2009
2:1
RW-200-E-7/8-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。