TE Connectivity RX314730C
- 收藏
- 对比
RX314730C
2460-RX314730C
信号继电器,高达 2 A
--
大陆
立即发货

RX1 Series Power PCB Relay with Transparent Cover 16A Pinning 5 mm Flux Proof 1-Form C (CO) 230 VAC 32500 Ohm 0.74 VA Contact Silver Nickel
1最小包装量--
RX314730C详情
TE Connectivity RX314730C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S1R8PTZZ3BRS
Approvals
cULus
Manufacturer
Hubbell
颜色
Brass
额定电流
20 A
RX314730C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。