TE Connectivity RY211006
- 收藏
- 对比
RY211006
2460-RY211006
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 222 mW Coil Power Rating DC, 162 Ω Coil Resistance, 6 VDC Coil Voltage, 1 Form C (CO)
1最小包装量--
RY211006详情
TE Connectivity RY211006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393224-3
TE Internal Description
RY211006
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
222
Coil Resistanceu2009(Ω)
162
RY211006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。