TE Connectivity RY211024
- 收藏
- 对比
RY211024
2460-RY211024
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 245 mW Coil Power Rating DC, 2350 Ω Coil Resistance, UL Coil Insulation Class F, 24 VDC Coil Voltage
--最小包装量--
RY211024详情
TE Connectivity RY211024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
2350
Coil Power Rating DCu2009(mW)
245
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
AMPS-4-1393224-9
TE Internal Description
RY211024
TE Internal #
4-1393224-9
RY211024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。