TE Connectivity RY212012
- 收藏
- 对比
RY212012
2460-RY212012
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 230 mW Coil Power Rating DC, 627 Ω Coil Resistance, 12 VDC Coil Voltage, 1 Form C (CO)
1最小包装量--
RY212012详情
TE Connectivity RY212012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
627
Coil Power Rating DCu2009(mW)
230
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RY212012
TE Internal #
5-1393224-5
RY212012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。