注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15.470604
10
¥14.594908
100
¥13.768783
500
¥12.989417
1000
¥12.254167
TE Connectivity RYA32012
- 收藏
- 对比
RYA32012
2460-RYA32012
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 230 mW Coil Power Rating DC, 627 Ω Coil Resistance, SCHRACK Miniature Power PCB RYII
--最小包装量--
¥
总价: ¥
RYA32012详情
TE Connectivity RYA32012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
627
Coil Power Rating DCu2009(mW)
230
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal #
1-1393224-6
TE Internal Description
RYA32012
RYA32012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。