TE Connectivity S02-03-R-BMS-CS4100
- 收藏
- 对比
S02-03-R-BMS-CS4100
2460-S02-03-R-BMS-CS4100
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Cable Terminator / Wire Terminator / Shield Terminator, 5.08 mm [.2 in] Expanded Inside
1最小包装量--
S02-03-R-BMS-CS4100详情
TE Connectivity S02-03-R-BMS-CS4100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG6849-000
TE Internal Description
S02-03-R-BMS-CS4100
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Expanded Inside Diameter (Min)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Pre-Installed Leadu2009
无
Resistance Propertiesu2009
浸入保护
S02-03-R-BMS-CS4100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。