TE Connectivity S02-07-RCS2811
- 收藏
- 对比
S02-07-RCS2811
2460-S02-07-RCS2811
焊接套管
--
大陆
立即发货

SLDR SLV WIRE-WIRE 0.104/0.145
1最小包装量--
S02-07-RCS2811详情
TE Connectivity S02-07-RCS2811重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
S02-07
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
SolderSleeve S02
类型
线对线
颜色
Transparent - Blue
特征
Environment Resistant, Immersion Resistant
长度
0.650 (16.51mm)
直径
0.104 (2.65mm), 0.145 (3.68mm)
S02-07-RCS2811拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。