TE Connectivity S02-08-R-5CS816
- 收藏
- 对比
S02-08-R-5CS816
2460-S02-08-R-5CS816
焊接套管
--
大陆
立即发货

SLDR SLEEVE WIRE-WIRE 0.17/0.2
1最小包装量--
S02-08-R-5CS816详情
TE Connectivity S02-08-R-5CS816重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
S02-08
厂商
TE Connectivity Raychem 电缆保护
Package
Bulk
Product Status
活跃
系列
SolderSleeve S02
类型
线对线
颜色
Transparent - Blue
特征
Environment Resistant, Pre-Installed Lead Wire
直径
0.170 (4.32mm), 0.200 (5.08mm)
长度
0.650 (16.51mm)
S02-08-R-5CS816拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。