TE Connectivity S02-16-R
- 收藏
- 对比
S02-16-R详情
TE Connectivity S02-16-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Solder Processes
无铅焊接工艺
Chemical Resistant
无
Unit Weight
0.034456 oz
Minimum Shrink Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
812793-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 150 C
系列
S02
包装
Bulk
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
特征
焊套端子
产品类别
Solder Sleeves & Shield Tubing
S02-16-R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。