TE Connectivity S02-17-R-95CS928
- 收藏
- 对比
S02-17-R-95CS928
2460-S02-17-R-95CS928
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Cable Terminator / Shield Terminator / Wire Terminator, 2.67 mm [.105 in] Expanded Inside
1最小包装量--
S02-17-R-95CS928详情
TE Connectivity S02-17-R-95CS928重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
223853N001
TE Internal Description
S02-17-R-95CS928
Alias #
1-1191649-2
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Expanded Inside Diameter (Min)u2009
2.67u2009mmu2009[u2009.105u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.4u2009mmu2009[u2009.055u2009inu2009]
Pre-Installed Leadu2009
有
Resistance Propertiesu2009
浸入保护
S02-17-R-95CS928拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。