TE Connectivity S02-20-R-90CS1093
- 收藏
- 对比
S02-20-R-90CS1093
2460-S02-20-R-90CS1093
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Shield Terminator / Cable Terminator / Wire Terminator, 6.99 mm [.275 in] Expanded Inside
1最小包装量--
S02-20-R-90CS1093详情
TE Connectivity S02-20-R-90CS1093重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
593774N001
TE Internal Description
S02-20-R-90CS1093
Alias #
8-1194694-6
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Expanded Inside Diameter (Min)u2009
6.99u2009mmu2009[u2009.275u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.32u2009mmu2009[u2009.17u2009inu2009]
Pre-Installed Leadu2009
有
Resistance Propertiesu2009
浸入保护
S02-20-R-90CS1093拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。