TE Connectivity S03-03-RCS405
- 收藏
- 对比
S03-03-RCS405
2460-S03-03-RCS405
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Shield Terminator / Wire Terminator / Cable Terminator, 5.08 mm [.2 in] Expanded Inside
1最小包装量--
S03-03-RCS405详情
TE Connectivity S03-03-RCS405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6765160003
TE Internal Description
S03-03-RCS405
Alias #
5-1195319-6
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
150
Expanded Inside Diameter (Min)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.16u2009mmu2009[u2009.085u2009inu2009]
Pre-Installed Leadu2009
有
S03-03-RCS405拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。