TE Connectivity S03-04-R-100CS244
- 收藏
- 对比
S03-04-R-100CS244
2460-S03-04-R-100CS244
焊接套管
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part RYCS03-04-R-100CS244
1最小包装量--
S03-04-R-100CS244详情
TE Connectivity S03-04-R-100CS244重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Product Status
活跃
厂商
TE Connectivity Raychem 电缆保护
Base Product Number
S03-04
Package
Bulk
系列
SolderSleeve S03
类型
线对线
颜色
Transparent - Blue
特征
Environment Resistant, Pre-Installed Braid
直径
0.235 (5.97mm), 0.255 (6.48mm)
长度
0.750 (19.05mm)
S03-04-R-100CS244拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。