TE Connectivity S03-08-RCS244
- 收藏
- 对比
S03-08-RCS244
2460-S03-08-RCS244
焊接套管
--
大陆
立即发货

Sldr Sleeve Wire-wire 0.17/0.2
1最小包装量--
S03-08-RCS244详情
TE Connectivity S03-08-RCS244重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package
Bulk
Base Product Number
S03-08
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
SolderSleeve S03
类型
线对线
颜色
Transparent - Blue
特征
Environment Resistant, Pre-Installed Braid
长度
0.650 (16.51mm)
直径
0.170 (4.32mm), 0.200 (5.08mm)
S03-08-RCS244拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。