TE Connectivity S24493TS60RSM
- 收藏
- 对比
S24493TS60RSM
2460-S24493TS60RSM
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Wi-Fi, Building Ceiling, RP-SMA Male, Cable Length 5 ft [1.52 m], External, Low Profile
1最小包装量--
S24493TS60RSM详情
TE Connectivity S24493TS60RSM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Styleu2009
External
Cable Lengthu2009
1.52u2009mu2009[u20095u2009ftu2009]
Antenna Connector Typeu2009
RP-SMA Male
Mounts Tou2009
Building Ceiling
Wireless Applicationu2009
Wi-Fi
TE Internal Description
TOmni,GrdMnt,60in,RSMAM 2400-5900MHz,3.5
TE Internal #
S24493TS60RSM
S24493TS60RSM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。