TE Connectivity SBC1510RJP
- 收藏
- 对比
SBC1510RJP详情
TE Connectivity SBC1510RJP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 6 days ago)
Package
Box
Base Product Number
SBC1
厂商
TE Connectivity 无源产品
Product Status
活跃
系列
*
终端
Crimp
连接器类型
Circular
性别
Male
额定功率
17 W
接头数量
66
达到SVHC
无SVHC
SBC1510RJP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。