TE Connectivity SBP080150WE5-T200
- 收藏
- 对比
SBP080150WE5-T200
2460-SBP080150WE5-T200
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 20.3 mm [.8 in], Label Height 1.5 in [38.1 mm], White, Gloss, Clear Vinyl, RAYCHEM SBP
1最小包装量--
SBP080150WE5-T200详情
TE Connectivity SBP080150WE5-T200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CN2897-000
TE Internal Description
SBP080150WE5-T200
Alias #
1-1199193-2
Label Typeu2009
Wire & Cable Identification
Label Styleu2009
Self-Laminating
Label Adhesive Typeu2009
永久性丙烯酸树脂
UL Listedu2009
有
Label Widthu2009
20.3u2009mmu2009[u2009.8u2009inu2009]
SBP080150WE5-T200拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。