TE Connectivity SBP100225RD5
- 收藏
- 对比
SBP100225RD5
2460-SBP100225RD5
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 25.4 mm [1 in], Label Height 2.25 in [57.2 mm], Red, Clear Vinyl, Label Thickness 100 Micron, RAYCHEM SBP
1最小包装量--
SBP100225RD5详情
TE Connectivity SBP100225RD5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Self-Laminating
Label Typeu2009
Self-Laminating
Alias #
6-1899718-8
TE Internal Description
SBP100225RD5
TE Internal #
CR1509-000
SBP100225RD5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。