TE Connectivity SBP100594YW1
- 收藏
- 对比
SBP100594YW1
2460-SBP100594YW1
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 25.4 mm [1 in], Label Height 5.94 in [150.9 mm], Yellow, Clear Vinyl, Label Thickness 100 Micron, RAYCHEM SBP
1最小包装量--
SBP100594YW1详情
TE Connectivity SBP100594YW1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR4925-000
TE Internal Description
SBP100594YW1
Label Typeu2009
Self-Laminating
Label Styleu2009
Self-Laminating
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
有
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
SBP100594YW1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。