TE Connectivity SBP200143WE1-T200
- 收藏
- 对比
SBP200143WE1-T200
2460-SBP200143WE1-T200
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height 1.437 in [36.5 mm], White, Gloss, Clear Vinyl, RAYCHEM SBP
1最小包装量--
SBP200143WE1-T200详情
TE Connectivity SBP200143WE1-T200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP7104-000
TE Internal Description
SBP200143WE1-T200
Alias #
7-1899710-0
Label Typeu2009
Wire & Cable Identification
Label Styleu2009
Self-Laminating
Label Adhesive Typeu2009
永久性丙烯酸树脂
UL Listedu2009
有
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
SBP200143WE1-T200拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。