TE Connectivity SBP200225WE2.5
- 收藏
- 对比
SBP200225WE2.5
2460-SBP200225WE2.5
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height 2.25 in [57.2 mm], White, Clear Vinyl, Label Thickness 100 Micron, RAYCHEM SBP
1最小包装量--
SBP200225WE2.5详情
TE Connectivity SBP200225WE2.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
永久性丙烯酸树脂
Label Styleu2009
Self-Laminating
Label Typeu2009
Wire & Cable Identification
Alias #
5-1200607-2
TE Internal Description
SBP200225WE2.5
TE Internal #
CN9933-000
SBP200225WE2.5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。